NEN-EN-ISO 18278-2

Resistance welding - Weldability - Part 2: Alternative procedures for the assessment of sheet steels for spot welding

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 36
ICS Code (Welding processes): 25.160.10
scope:

This document specifies a laboratory test procedure for the determination of the acceptable welding current range and the assessment of electrode life using a multi-spot test with specific conditions. This document is applicable for the assessment of the weldability of uncoated and coated sheet steels of thicknesses up to 3 mm. The test procedure specified in this document and the results obtained, apply only for the introduction of a new type or batch of material. Procedures for determining the generic weldability lobe at a constant weld time or electrode force are given in EN ISO 14327. The electrode life at constant machine settings is given in EN ISO 8166.

Document History

March 1, 2016
Resistance welding - Weldability - Part 2: Evaluation procedures for weldability in spot welding
NEN-EN-ISO 18278-2 provides specific test procedures for the determination of the acceptable welding current range and the electrode life. It is applicable for the evaluation of the weldability of...
NEN-EN-ISO 18278-2
November 1, 2004
Resistance welding - Weldability - Part 2: Alternative procedures for the assessment of sheet steels for spot welding
This document specifies a laboratory test procedure for the determination of the acceptable welding current range and the assessment of electrode life using a multi-spot test with specific...
May 1, 2002
Resistance welding - Weldability - Part 2: Alternative procedures for the assessment of steel sheets for spot welding
This document specifies a laboratory test procedure for the determination of the acceptable welding current range and the assessment of electrode life using a multi-spot test with specific...
Advertisement