NEN-EN-ISO 18278-2
Resistance welding - Weldability - Part 2: Alternative procedures for the assessment of steel sheets for spot welding
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This document specifies a laboratory test procedure for the determination of the acceptable welding current range and the assessment of electrode life using a multi-spot test with specific conditions. This document is applicable for the assessment of the weldability of uncoated and coated sheet steels of thicknesses up to 3 mm. The test procedure specified in this document and the results obtained, apply only for the introduction of a new type or batch of material. Procedures for determining the generic weldability lobe at a constant weld time or electrode force are given in EN ISO 14327. The electrode life at constant machine settings is given in EN ISO 8166.
Document History