NEN-EN-ISO 18278-2

Resistance welding - Weldability - Part 2: Evaluation procedures for weldability in spot welding

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 31
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Welding processes): 25.160.10
scope:

NEN-EN-ISO 18278-2 provides specific test procedures for the determination of the acceptable welding current range and the electrode life. It is applicable for the evaluation of the weldability of assemblies of uncoated and coated sheets of individual thicknesses from 0,4 mm to 6,0 mm.

Document History

NEN-EN-ISO 18278-2
March 1, 2016
Resistance welding - Weldability - Part 2: Evaluation procedures for weldability in spot welding
NEN-EN-ISO 18278-2 provides specific test procedures for the determination of the acceptable welding current range and the electrode life. It is applicable for the evaluation of the weldability of...
November 1, 2004
Resistance welding - Weldability - Part 2: Alternative procedures for the assessment of sheet steels for spot welding
This document specifies a laboratory test procedure for the determination of the acceptable welding current range and the assessment of electrode life using a multi-spot test with specific...
May 1, 2002
Resistance welding - Weldability - Part 2: Alternative procedures for the assessment of steel sheets for spot welding
This document specifies a laboratory test procedure for the determination of the acceptable welding current range and the assessment of electrode life using a multi-spot test with specific...
Advertisement