NEN-EN-ISO 7094

Plain washers - Extra large series - Product grade C

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 9
ICS Code (Washers, locking elements): 21.060.30
scope:

Specifies the characteristics of plain washers, extra large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters ) from 5 mm up to and including 36 mm.

Document History

February 1, 2001
Plain washers - Extra large series - Product grade C
A description is not available for this item.
July 1, 2000
Plain washers - Extra large series - Product grade C
Specifies the characteristics of plain washers, extra large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters ) from 5 mm up to and including 36...
NEN-EN-ISO 7094
November 1, 1998
Plain washers - Extra large series - Product grade C
Specifies the characteristics of plain washers, extra large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters ) from 5 mm up to and including 36...
Advertisement