NEN-EN-ISO 7094/C1

Plain washers - Extra large series - Product grade C

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 3
ICS Code (Washers, locking elements): 21.060.30

Document History

NEN-EN-ISO 7094/C1
February 1, 2001
Plain washers - Extra large series - Product grade C
A description is not available for this item.
July 1, 2000
Plain washers - Extra large series - Product grade C
Specifies the characteristics of plain washers, extra large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters ) from 5 mm up to and including 36...
November 1, 1998
Plain washers - Extra large series - Product grade C
Specifies the characteristics of plain washers, extra large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters ) from 5 mm up to and including 36...
Advertisement