NEN-EN-ISO 7094

Plain washers - Extra large series - Product grade C

active
Organization: NEN
Publication Date: 1 July 2000
Status: active
Page Count: 16
ICS Code (Washers, locking elements): 21.060.30
scope:

Specifies the characteristics of plain washers, extra large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters ) from 5 mm up to and including 36 mm.

Document History

February 1, 2001
Plain washers - Extra large series - Product grade C
A description is not available for this item.
NEN-EN-ISO 7094
July 1, 2000
Plain washers - Extra large series - Product grade C
Specifies the characteristics of plain washers, extra large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters ) from 5 mm up to and including 36...
November 1, 1998
Plain washers - Extra large series - Product grade C
Specifies the characteristics of plain washers, extra large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameters ) from 5 mm up to and including 36...
Advertisement