NEN-IEC 61156-5

Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz-horizontal floor wiring - Sectional specification

active
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 30
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads (see Annex A). The transmission characteristics and the frequency range (see Table 1) of the cables are specified at 20 °C. These cables can be used for various communication channels which use as many as four pairs simultaneously. In this sense, this sectional specification provides the cable characteristics required by system developers to evaluate new systems. The cables covered by this standard are intended to operate with voltages and currents normally encountered in communication systems. While these cables are not intended to be used in conjunction with low impedance sources, for example, the electric power supplies of public utility mains, they are intended to be used to support the delivery of low voltage and power applications such as IEEE 802.3af (Power over Ethernet) and IEEE 802.3at (Power over Ethernet Plus).

Document History

June 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz-horizontal floor wiring - Sectional specification
A description is not available for this item.
NEN-IEC 61156-5
April 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz-horizontal floor wiring - Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
May 1, 2002
Multicore and symmetrical pair-quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
The cables described herein are specifically intended for horizontal floor wiring in class D, E and F channels.
Advertisement