NEN-IEC 61156-5/C1

Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz-horizontal floor wiring - Sectional specification

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 4
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

NEN-IEC 61156-5/C1
June 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz-horizontal floor wiring - Sectional specification
A description is not available for this item.
April 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz-horizontal floor wiring - Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
May 1, 2002
Multicore and symmetrical pair-quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
The cables described herein are specifically intended for horizontal floor wiring in class D, E and F channels.
Advertisement