NEN-IEC 61156-5
Multicore and symmetrical pair-quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
The cables described herein are specifically intended for horizontal floor wiring in class D, E and F channels.
Document History
June 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz-horizontal floor wiring - Sectional specification
A description is not available for this item.
April 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz-horizontal floor wiring - Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
NEN-IEC 61156-5
May 1, 2002
Multicore and symmetrical pair-quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
The cables described herein are specifically intended for horizontal floor wiring in class D, E and F channels.