NEN-ISO 2559
Textile glass - Mats (made from chopped or continuous strands) - Designation and basis for specifications
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textile glass materials): | 59.100.10 |
scope:
This International Standard provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands bonded together by chemical or mechanical means and that are used for the reinforcement of plastics. It is not applicable to surfacing mats, staple-fibre mats or glass mats (or bats) of the type used for thermal and acoustic insulation.
Document History