NEN-ISO 2559
Textile glass - Mats (made from chopped or continuous strands) - Designation and basis for specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Textile glass materials): | 59.100.10 |
scope:
Provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands, which are bonded together by chemical or mechanical means, and used for the reinforcement of plastics.
Document History
December 1, 2011
Textile glass - Mats (made from chopped or continuous strands) - Designation and basis for specifications
This International Standard provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands bonded together by chemical or...
NEN-ISO 2559
December 1, 2000
Textile glass - Mats (made from chopped or continuous strands) - Designation and basis for specifications
Provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands, which are bonded together by chemical or mechanical means, and...
April 1, 1992
Textile glass mats made from chopped or continuous strands - Basis for a specification
This International Standard gives a basis for specifications applicable only to textile glass mats which are made from chopped or continuous strands and used for the reinforcement of plastics. It is...