NEN-ISO 2559

Textile glass mats made from chopped or continuous strands - Basis for a specification

inactive
Organization: NEN
Publication Date: 1 April 1992
Status: inactive
Page Count: 1
ICS Code (Textile glass materials): 59.100.10
scope:

This International Standard gives a basis for specifications applicable only to textile glass mats which are made from chopped or continuous strands and used for the reinforcement of plastics. It is not applicable to surfacing mats, staple fibre mats or glass mats (or bats) of the type used for thermal and acoustic insulation.

Document History

December 1, 2011
Textile glass - Mats (made from chopped or continuous strands) - Designation and basis for specifications
This International Standard provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands bonded together by chemical or...
December 1, 2000
Textile glass - Mats (made from chopped or continuous strands) - Designation and basis for specifications
Provides a basis for specifications which is applicable only to textile glass mats that are made from chopped or continuous strands, which are bonded together by chemical or mechanical means, and...
NEN-ISO 2559
April 1, 1992
Textile glass mats made from chopped or continuous strands - Basis for a specification
This International Standard gives a basis for specifications applicable only to textile glass mats which are made from chopped or continuous strands and used for the reinforcement of plastics. It is...
Advertisement