NEN-ISO/IEC 23005-3

Information technology - Media context and control - Part 3: Sensory information

inactive
Organization: NEN
Publication Date: 1 August 2011
Status: inactive
Page Count: 78
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 23005 specifies the syntax and semantics of description schemes and descriptors that represent sensory information. Its purpose is to enhance the experience of users while consuming media resources. The system architecture is depicted in Figure 1 and the scope of this part of ISO/IEC 23005 is highlighted. That is, only the information representation that acts as an input to the possible Adaptation VR, as defined in ISO/IEC 23005-1, is specified in this part of ISO/IEC 23005.

Document History

July 1, 2016
Information technology - Media context and control - Part 3: Sensory information
NEN-ISO/IEC 23005-3 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This international standard is applicable to enhance the experience of...
September 1, 2013
Information technology - Media context and control - Part 3: Sensory information
A description is not available for this item.
May 1, 2013
Information technology - Media context and control - Part 3: Sensory information
This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This part of ISO/IEC 23005 enhances the experience of users while...
NEN-ISO/IEC 23005-3
August 1, 2011
Information technology - Media context and control - Part 3: Sensory information
This part of ISO/IEC 23005 specifies the syntax and semantics of description schemes and descriptors that represent sensory information. Its purpose is to enhance the experience of users while...
Advertisement