NEN-ISO/IEC 23005-3

Information technology - Media context and control - Part 3: Sensory information

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 114
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This part of ISO/IEC 23005 enhances the experience of users while consuming media resources by stimulating human multi-sensor such as tactile, orfactory, light sense, temperature sense, etc. The system architecture is depicted in Figure 1 and the scope of this part of ISO/IEC 23005 is highlighted. That is, only the information representation that acts as an input to the possible Adaptation VR - as defined in ISO/IEC 23005-1 - is specified in this part of ISO/IEC 23005. The adaptation engine for Sensory Information is to adapt Sensory information to Device Command which is the actual signal to control multi-sensory devices as defined in ISO/IEC 23005-5. This adaptation process is not mandatory in case the sensory information may directly control the actual devices.

Document History

July 1, 2016
Information technology - Media context and control - Part 3: Sensory information
NEN-ISO/IEC 23005-3 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This international standard is applicable to enhance the experience of...
September 1, 2013
Information technology - Media context and control - Part 3: Sensory information
A description is not available for this item.
NEN-ISO/IEC 23005-3
May 1, 2013
Information technology - Media context and control - Part 3: Sensory information
This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This part of ISO/IEC 23005 enhances the experience of users while...
August 1, 2011
Information technology - Media context and control - Part 3: Sensory information
This part of ISO/IEC 23005 specifies the syntax and semantics of description schemes and descriptors that represent sensory information. Its purpose is to enhance the experience of users while...
Advertisement