NEN-ISO/IEC 23005-3

Information technology - Media context and control - Part 3: Sensory information

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 113
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23005-3 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This international standard is applicable to enhance the experience of users while consuming media resources by stimulating human multi-sensor such as tactile, orfactory, light sense, temperature sense, etc. The system architecture is depicted in Figure 1 and the scope of this Part of ISO/IEC 23005 is highlighted. That is, only the information representation that acts as an input to the possible Adaptation VR - as defined in ISO/IEC 23005-1 - is specified in this Part of ISO/IEC 23005. The adaptation engine for Sensory Information is to adapt Sensory information to Device Command which is the actual signal to control multi-sensory devices as defined in ISO/IEC 23005-5. This adaptation process is not mandatory incase the sensory information may directly control the actual devices.

Document History

NEN-ISO/IEC 23005-3
July 1, 2016
Information technology - Media context and control - Part 3: Sensory information
NEN-ISO/IEC 23005-3 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This international standard is applicable to enhance the experience of...
September 1, 2013
Information technology - Media context and control - Part 3: Sensory information
A description is not available for this item.
May 1, 2013
Information technology - Media context and control - Part 3: Sensory information
This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This part of ISO/IEC 23005 enhances the experience of users while...
August 1, 2011
Information technology - Media context and control - Part 3: Sensory information
This part of ISO/IEC 23005 specifies the syntax and semantics of description schemes and descriptors that represent sensory information. Its purpose is to enhance the experience of users while...
Advertisement