NEN 2019

Cranes - The metal structure

inactive
Organization: NEN
Publication Date: 1 May 1976
Status: inactive
Page Count: 55
ICS Code (Construction equipment): 91.220
ICS Code (Cranes): 53.020.20
scope:

This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, wit h the exception of hoisting gear, existing of masts and derricks, on board ships.

Document History

October 1, 1986
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, with the exception of hoisting gear, existing of masts and derricks, on...
October 1, 1986
Supplement to NEN 2019 - Cranes - The metal structure
A description is not available for this item.
NEN 2019
May 1, 1976
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, wit h the exception of hoisting gear, existing of masts and derricks,...
May 1, 1976
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, wit h the exception of hoisting gear, existing of masts and derricks,...
Advertisement