NEN 2019/A1
Supplement to NEN 2019 - Cranes - The metal structure
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1986 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Cranes): | 53.020.20 |
Document History
October 1, 1986
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, with the exception of hoisting gear, existing of masts and derricks, on...
NEN 2019/A1
October 1, 1986
Supplement to NEN 2019 - Cranes - The metal structure
A description is not available for this item.
May 1, 1976
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, wit h the exception of hoisting gear, existing of masts and derricks,...
May 1, 1976
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, wit h the exception of hoisting gear, existing of masts and derricks,...