NEN 2019
Cranes - The metal structure
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1986 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, with the exception of hoisting gear, existing of masts and derricks, on board ships. This supplement contains modifications for the pages 10, 18 and 25 to 28.
Document History
NEN 2019
October 1, 1986
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, with the exception of hoisting gear, existing of masts and derricks, on...
October 1, 1986
Supplement to NEN 2019 - Cranes - The metal structure
A description is not available for this item.
May 1, 1976
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, wit h the exception of hoisting gear, existing of masts and derricks,...
May 1, 1976
Cranes - The metal structure
This standard relates to the design and the calculation of the metal structure of cranes. The standard is applicable to cranes, wit h the exception of hoisting gear, existing of masts and derricks,...