NEN-EN 50052
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
NEN-EN 50052 applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages - above 1 kV and up to and including 52 kV and with gas-filled enclosures with design pressure higher than 300 kPa relative pressure (gauge); - and with rated voltage above 52 kV. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - Circuit-breakers - Switch-disconnectors
Document History