NEN-EN 50052

Gas-filled high-voltage switchgear and controlgear

inactive
Organization: NEN
Publication Date: 1 August 1988
Status: inactive
Page Count: 16
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: Circuit-breakers, Switch-disconnectors, Disconnectors, Earthing switches, Current transformers, Voltage transformers, Surge arrestors, Busbars and connections. The scope also covers pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.

Document History

December 1, 2016
High-voltage switchgear and controlgear - Gas-filled cast aluminium alloy enclosures
NEN-EN 50052 applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
February 1, 2015
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
NEN-EN 50052 applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
August 1, 2007
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
A description is not available for this item.
July 1, 1994
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
A description is not available for this item.
June 1, 1990
Gas-filled high-voltage switchgear and controlgear
A description is not available for this item.
NEN-EN 50052
August 1, 1988
Gas-filled high-voltage switchgear and controlgear
This standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
Advertisement