NEN-EN 50052

High-voltage switchgear and controlgear - Gas-filled cast aluminium alloy enclosures

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 29
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

NEN-EN 50052 applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages - above 1 kV and up to and including 52 kV and with gas-filled enclosures with design pressure higher than 300 kPa relative pressure (gauge); - and with rated voltage above 52 kV. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - Circuit-breakers - Switch-disconnectors - Disconnectors - Earthing switches - Current transformers - Voltage transformers - Surge arrestors - Busbars and connections - etc. The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.

Document History

NEN-EN 50052
December 1, 2016
High-voltage switchgear and controlgear - Gas-filled cast aluminium alloy enclosures
NEN-EN 50052 applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
February 1, 2015
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
NEN-EN 50052 applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
August 1, 2007
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
A description is not available for this item.
July 1, 1994
Cast aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
A description is not available for this item.
June 1, 1990
Gas-filled high-voltage switchgear and controlgear
A description is not available for this item.
August 1, 1988
Gas-filled high-voltage switchgear and controlgear
This standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
Advertisement