NEN-EN-ISO 13337
Spring-type straight pins - Slotted, light duty
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1, from 2 mm to 50 mm inclusive.
Document History
NEN-EN-ISO 13337
July 1, 2009
Spring-type straight pins - Slotted, light duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1,...
November 1, 2007
Spring-type straight pins - Slotted, light duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1,...
November 1, 1997
Spring-type straight pins - Slotted, light duty
Specifies the characteristics of slotted spring-type straight pins, light duty with metric dimensions and nominal diameters d(
, from 2 mm to 50 mm inclusive.