NEN-EN-ISO 13337

Spring-type straight pins - Slotted, light duty

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 16
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1, from 2 mm to 50 mm inclusive.

Document History

July 1, 2009
Spring-type straight pins - Slotted, light duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1,...
NEN-EN-ISO 13337
November 1, 2007
Spring-type straight pins - Slotted, light duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1,...
November 1, 1997
Spring-type straight pins - Slotted, light duty
Specifies the characteristics of slotted spring-type straight pins, light duty with metric dimensions and nominal diameters d( , from 2 mm to 50 mm inclusive.
Advertisement