NEN-EN-ISO 13337
Spring-type straight pins - Slotted, light duty
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Rings, bushes, sleeves, collars): | 21.060.60 |
scope:
Specifies the characteristics of slotted spring-type straight pins, light duty with metric dimensions and nominal diameters d(, from 2 mm to 50 mm inclusive.
Document History
July 1, 2009
Spring-type straight pins - Slotted, light duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1,...
November 1, 2007
Spring-type straight pins - Slotted, light duty
This International Standard specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter, d1,...
NEN-EN-ISO 13337
November 1, 1997
Spring-type straight pins - Slotted, light duty
Specifies the characteristics of slotted spring-type straight pins, light duty with metric dimensions and nominal diameters d(
, from 2 mm to 50 mm inclusive.