NEN-EN-ISO 17654
Resistance welding - Destructive tests of welds - Pressure test of resistance seam welds
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies the pressure test method to be applied to resistance seam welded specimens of different types of materials with a single sheet thicknesses ranging from 0,3 mm to 3,2 mm. The purpose of this pressure test is to determine the suitability of the material, welding equipment, welding parameters and of other factors on a tank, a vessel or a container for liquids or gases, which are manufactured by resistance seam welding.
Document History