NEN-EN-ISO 17654
Destructive tests on welds in metallic materials - Resistance welding - Pressure test on resistance seam welds
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies the pressure test method to be applied to resistance seam welded specimens of different types of materials with a single sheet thicknesses ranging from 0,3 mm to 3,2 mm. The purpose of this pressure test is to determine the suitability of the material, welding equipment, welding parameters and of other factors on a tank, a vessel or a container for liquids or gases, which are manufactured by resistance seam welding.
Document History