NEN-EN-ISO 17654

Destructive tests on welds in metallic materials - Resistance welding - Pressure test on resistance seam welds

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 16
ICS Code (Welded joints and welds): 25.160.40
scope:

This European Standard specifies the pressure test method to be applied to resistance seam welded specimens of different types of material, e.g. uncoated and coated ferritic steels and uncoated austenitic steel sheet with single sheet thicknesses ranging from 0,3 mm to 3,2 mm. The purpose of this pressure test is to determine the suitability of the material, welding equipment, welding parameters and of other factors on a tank, a vessel or a container for liquids or gases, which are manufactured by resistance seam welding.

Document History

September 1, 2011
Resistance welding - Destructive tests of welds - Pressure test of resistance seam welds
This International Standard specifies the pressure test method to be applied to resistance seam welded specimens of different types of materials with a single sheet thicknesses ranging from 0,3 mm to...
June 1, 2010
Destructive tests on welds in metallic materials - Resistance welding - Pressure test on resistance seam welds
This International Standard specifies the pressure test method to be applied to resistance seam welded specimens of different types of materials with a single sheet thicknesses ranging from 0,3 mm to...
NEN-EN-ISO 17654
October 1, 2003
Destructive tests on welds in metallic materials - Resistance welding - Pressure test on resistance seam welds
This European Standard specifies the pressure test method to be applied to resistance seam welded specimens of different types of material, e.g. uncoated and coated ferritic steels and uncoated...
April 1, 2000
Destructive tests on welds in metallic materials - Internal pressure test on continuous seam welds
This European Standard specifies the pressure test method to be applied to resistance seam welded specimens of different types of material, e.g. uncoated and coated ferritic steels and uncoated...
Advertisement