NEN-EN 1151-2
Pumps - Rotodynamic pumps - Circulation pumps having a rated power inputnot exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Pumps): | 23.080 |
scope:
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½ inch. The test code comprises the test rig, the measurement method and the test conditions. The characterisation principle is based on measuring the structure-borne and the fluid-borne power transmitted respectively by vibration and pressure fluctuations in the pipe connected to a circulation pump.
Document History