NEN-EN 1151-2/C1
Pumps - Rotodynamic pumps - Circulation pumps having a rated power inputnot exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Pumps): | 23.080 |
Document History
NEN-EN 1151-2/C1
November 1, 2007
Pumps - Rotodynamic pumps - Circulation pumps having a rated power inputnot exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
A description is not available for this item.
May 1, 2006
Pumps - Rotodynamic pumps - Circulation pumps having a rated power inputnot exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½...
September 1, 2003
Pumps - Rotodynamic pumps - Circulation pumps having an electrical effect not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½...