NEN-EN 1151-2

Pumps - Rotodynamic pumps - Circulation pumps having an electrical effect not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 21
ICS Code (Pumps): 23.080
scope:

This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½ inch. The test code comprises the test rig, the measurement method and the test conditions. The characterisation principle is based on measuring the structure-borne and the fluid-borne power transmitted respectively by vibration and pressure fluctuations in the pipe connected to a circulation pump.

Document History

November 1, 2007
Pumps - Rotodynamic pumps - Circulation pumps having a rated power inputnot exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
A description is not available for this item.
May 1, 2006
Pumps - Rotodynamic pumps - Circulation pumps having a rated power inputnot exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½...
NEN-EN 1151-2
September 1, 2003
Pumps - Rotodynamic pumps - Circulation pumps having an electrical effect not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½...
Advertisement