NEN-EN 15383

Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 40
ICS Code (External sewage systems): 93.030
scope:

This European Standard applies to a) inspection chambers, which are intended to be used with inverts which are at a depth not exceeding 2 m; b) manholes, when made from glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP). These products are intended to be used within a drain or sewer system operating without pressure or occasionally at a head of pressure up to 1 bar. It applies to products, and their joints, intended for use in buried installations and to be installed by open-trench techniques. The units have a circular shape with nominal sizes not exceeding the maximum nominal size specified in EN 14364. The intended use of these products is to provide access to, buried drain or sewer systems for the conveyance of waste water at temperatures up to 50 °C, without pressure or occasionally at a head of pressure up to 1 bar, outside buildings and installed in areas subjected to vehicle and/or pedestrian traffic. It specifies definitions, requirements and characteristics of manholes, inspection chambers, joints, materials, test methods and marking.

Document History

October 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) manholes, when made from glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP); b) inspection chambers, when made from glass-reinforced...
May 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
A description is not available for this item.
January 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) inspection chambers, which are intended to be used with inverts which are at a depth not exceeding 2 m; b) manholes, when made from glass-reinforced thermosetting...
NEN-EN 15383
October 1, 2010
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) inspection chambers, which are intended to be used with inverts which are at a depth not exceeding 2 m; b) manholes, when made from glass-reinforced thermosetting...
November 1, 2005
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This standard specifies the requirements for GRP-UP manholes and inspection chambers, with circular chamber and shaft sections, for use within a drain or sewer system under gravity or at low head of...
Advertisement