NEN-EN 15383/A1
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (External sewage systems): | 93.030 |
Document History
October 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) manholes, when made from glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP); b) inspection chambers, when made from glass-reinforced...
NEN-EN 15383/A1
May 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
A description is not available for this item.
January 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) inspection chambers, which are intended to be used with inverts which are at a depth not exceeding 2 m; b) manholes, when made from glass-reinforced thermosetting...
October 1, 2010
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) inspection chambers, which are intended to be used with inverts which are at a depth not exceeding 2 m; b) manholes, when made from glass-reinforced thermosetting...
November 1, 2005
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This standard specifies the requirements for GRP-UP manholes and inspection chambers, with circular chamber and shaft sections, for use within a drain or sewer system under gravity or at low head of...