NEN-EN 15383

Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 57
ICS Code (Plastics pipes): 23.040.20
scope:

This standard specifies the requirements for GRP-UP manholes and inspection chambers, with circular chamber and shaft sections, for use within a drain or sewer system under gravity or at low head of pressure, limited by non-pressure classification as defined in Clause 3. This European standard covers components to be used in systems for the conveyance of one or more of the following fluids: - domestic wastewater; - surface water; - other waste waters (e.g. trade effluent). Products covered by this standard are either complete manholes and inspection chambers or individual units for the construction of manholes and inspection chambers, with an intended use in buried applications. It specifies definitions, material specification and properties, types, characteristics, requirements, test methods, marking.

Document History

October 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) manholes, when made from glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP); b) inspection chambers, when made from glass-reinforced...
May 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
A description is not available for this item.
January 1, 2013
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) inspection chambers, which are intended to be used with inverts which are at a depth not exceeding 2 m; b) manholes, when made from glass-reinforced thermosetting...
October 1, 2010
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This European Standard applies to a) inspection chambers, which are intended to be used with inverts which are at a depth not exceeding 2 m; b) manholes, when made from glass-reinforced thermosetting...
NEN-EN 15383
November 1, 2005
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
This standard specifies the requirements for GRP-UP manholes and inspection chambers, with circular chamber and shaft sections, for use within a drain or sewer system under gravity or at low head of...
Advertisement