NEN-EN-IEC 60254-2

Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 22
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 60254 is applicable to lead-acid traction batteries used as power sources for electric propulsion. The object of the present standard is to specify: - the maximum external (overall) dimensions of traction battery cells, that is, the width, the height and the length; - the form of the marking of traction battery cell polarity and dimensions of corresponding symbols; - the basic dimensions of some commonly used traction battery terminals designed to connect output cables to the battery; - the dimensions of cells commonly used in Asia and North America.

Document History

NEN-EN-IEC 60254-2
May 1, 2008
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
This part of IEC 60254 is applicable to lead-acid traction batteries used as power sources for electric propulsion. The object of the present standard is to specify: - the maximum external (overall)...
September 1, 2000
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
A description is not available for this item.
April 1, 1997
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
Applicable to lead-acid traction batteries used as power sources for electric propulsion. Specifies maximum external (overall) dimensions, the form of the marking of polarity and dimensions of...

References

Advertisement