NEN-EN-IEC 60254-2
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
Applicable to lead-acid traction batteries used as power sources for electric propulsion. Specifies maximum external (overall) dimensions, the form of the marking of polarity and dimensions of corresponding symbols and basic dimensions of battery terminals of some commonly used terminals of traction battery cells. Replaces the second edition published as IEC 254-2 in 1985.
Document History
May 1, 2008
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
This part of IEC 60254 is applicable to lead-acid traction batteries used as power sources for electric propulsion. The object of the present standard is to specify: - the maximum external (overall)...
September 1, 2000
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
A description is not available for this item.
NEN-EN-IEC 60254-2
April 1, 1997
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
Applicable to lead-acid traction batteries used as power sources for electric propulsion. Specifies maximum external (overall) dimensions, the form of the marking of polarity and dimensions of...