NEN-EN-IEC 60254-2/A1
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
Document History
May 1, 2008
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
This part of IEC 60254 is applicable to lead-acid traction batteries used as power sources for electric propulsion. The object of the present standard is to specify: - the maximum external (overall)...
NEN-EN-IEC 60254-2/A1
September 1, 2000
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
A description is not available for this item.
April 1, 1997
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
Applicable to lead-acid traction batteries used as power sources for electric propulsion. Specifies maximum external (overall) dimensions, the form of the marking of polarity and dimensions of...