NEN-EN-ISO 2813

Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20°, 60° and 85°

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 20
ICS Code (Other standards related to protection of and in buildings): 91.120.99
ICS Code (Paints and varnishes): 87.040
scope:

Specifies a test method for determining the specular gloss of paint films using a reflectometer geometry of 20°, 60° of 85°. The 60° geometry is applicable to all paint films, but for very high gloss and near-matt films 20° or 85° may be more suitable. The 20° geometry is intended to give improved differentiation between high-gloss paint films. The 85° geometry is intended to give improved differentiation between low-gloss paint films. The method is not suitable for the measurement of the gloss of metallic paints.

Document History

October 1, 2014
Paints and varnishes - Determination of gloss value at 20 degrees, 60 degrees and 85 degrees
NEN-EN-ISO 2813 specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on...
October 1, 2012
Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20 degrees, 60 degrees and 85 degrees
NEN-EN-ISO 2813 specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on...
NEN-EN-ISO 2813
May 1, 1999
Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20°, 60° and 85°
Specifies a test method for determining the specular gloss of paint films using a reflectometer geometry of 20°, 60° of 85°. The 60° geometry is applicable to all paint films, but for very high gloss...
Advertisement