NEN-EN-ISO 2813

Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20 degrees, 60 degrees and 85 degrees

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 31
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 2813 specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on plane, opaque substrates.

Document History

October 1, 2014
Paints and varnishes - Determination of gloss value at 20 degrees, 60 degrees and 85 degrees
NEN-EN-ISO 2813 specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on...
NEN-EN-ISO 2813
October 1, 2012
Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20 degrees, 60 degrees and 85 degrees
NEN-EN-ISO 2813 specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on...
May 1, 1999
Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20°, 60° and 85°
Specifies a test method for determining the specular gloss of paint films using a reflectometer geometry of 20°, 60° of 85°. The 60° geometry is applicable to all paint films, but for very high gloss...
Advertisement