NEN-EN-ISO 2813
Paints and varnishes - Determination of gloss value at 20 degrees, 60 degrees and 85 degrees
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
NEN-EN-ISO 2813 specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on plane, opaque substrates.
Document History
NEN-EN-ISO 2813
October 1, 2014
Paints and varnishes - Determination of gloss value at 20 degrees, 60 degrees and 85 degrees
NEN-EN-ISO 2813 specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on...
October 1, 2012
Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20 degrees, 60 degrees and 85 degrees
NEN-EN-ISO 2813 specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on...
May 1, 1999
Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20°, 60° and 85°
Specifies a test method for determining the specular gloss of paint films using a reflectometer geometry of 20°, 60° of 85°. The 60° geometry is applicable to all paint films, but for very high gloss...