NEN 10249-2-16/A2

Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheets of defined flammability (vertical burning test)

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 4
ICS Code (Printed circuits and boards): 31.180

Document History

NEN 10249-2-16/A2
January 1, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheets of defined flammability (vertical burning test)
A description is not available for this item.
June 1, 1995
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheets of defined flammability (vertical burning test)
A description is not available for this item.
March 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
This specification of IEC 249-2 gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm. Polyimide...
Advertisement