NEN 10249-2-16

Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
Page Count: 44
ICS Code (Printed circuits and boards): 31.180
scope:

This specification of IEC 249-2 gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm. Polyimide woven glass fabric laminates are available in two types; - type 1: modified polyimide resin; - type 2: Unmodified polyimide resin. The two types have qual properties except for the glass transition temperature, and this specification therefore differentiates them only in respect of the glass translition temperature.

Document History

January 1, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheets of defined flammability (vertical burning test)
A description is not available for this item.
June 1, 1995
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheets of defined flammability (vertical burning test)
A description is not available for this item.
NEN 10249-2-16
March 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
This specification of IEC 249-2 gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm. Polyimide...
Advertisement