NEN 10249-2-16/A1

Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheets of defined flammability (vertical burning test)

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 5
ICS Code (Printed circuits and boards): 31.180

Document History

January 1, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheets of defined flammability (vertical burning test)
A description is not available for this item.
NEN 10249-2-16/A1
June 1, 1995
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheets of defined flammability (vertical burning test)
A description is not available for this item.
March 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
This specification of IEC 249-2 gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm. Polyimide...
Advertisement