NEN-EN 302-1
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Timber structures): | 91.080.20 |
| ICS Code (Adhesives): | 83.180 |
scope:
This standard describes a method of test for adhesives to be used in de manufacture of load bearing wooden assemblies. It is not applicable to assessment of the suitability of adhesives for the manufacture of particleboard and plywood. This test is intended primarily for the classification of adhesives into hazard classes.
Document History
February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line.
It is applicable to the following applications:
a) for...
September 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line.
It is suitable for the following applications:
a) for assessing...
April 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
July 1, 2011
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds. It is applicable to adhesives used in load-bearing timber structures. This method is not intended for use...
February 1, 2001
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds. It is applicable to adhesives used in load-bearing timber structures. This method is not intended for use...
NEN-EN 302-1
June 1, 1993
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear
This standard describes a method of test for adhesives to be used in de manufacture of load bearing wooden assemblies. It is not applicable to assessment of the suitability of adhesives for the...