NEN-EN 302-1

Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength

inactive
Organization: NEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 18
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for assessing the compliance of adhesives with EN 301, EN 15425 and prEN 16254; b) for assessing the suitability and quality of adhesives for load-bearing timber structures. This test is intended primarily to obtain performance data for the classification of adhesives for load-bearing timber structures according to their suitability for use in defined climatic environments. This method is not intended for use to provide for structural design, and does not necessarily represent the performance of the bonded member in service.

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is applicable to the following applications: a) for...
September 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for assessing...
NEN-EN 302-1
April 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
July 1, 2011
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds. It is applicable to adhesives used in load-bearing timber structures. This method is not intended for use...
February 1, 2001
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds. It is applicable to adhesives used in load-bearing timber structures. This method is not intended for use...
June 1, 1993
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear
This standard describes a method of test for adhesives to be used in de manufacture of load bearing wooden assemblies. It is not applicable to assessment of the suitability of adhesives for the...
Advertisement