NEN-EN 302-1
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Adhesives): | 83.180 |
scope:
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds. It is applicable to adhesives used in load-bearing timber structures. This method is not intended for use to provide numerical design data, nor is it applicable to the assessment of adhesives for the manufacture of wood-based panels.
Document History
February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line.
It is applicable to the following applications:
a) for...
September 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line.
It is suitable for the following applications:
a) for assessing...
April 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
July 1, 2011
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
NEN-EN 302-1
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds. It is applicable to adhesives used in load-bearing timber structures. This method is not intended for use...
February 1, 2001
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds. It is applicable to adhesives used in load-bearing timber structures. This method is not intended for use...
June 1, 1993
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear
This standard describes a method of test for adhesives to be used in de manufacture of load bearing wooden assemblies. It is not applicable to assessment of the suitability of adhesives for the...