NEN-EN 545
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
Specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: - to convey water (e.g. potable water);-with or without pressure;-to be installed below or above ground. This standard applies to pipes, fittings and accessories which are: -manufactured with socketed, flanged or spigot ends; -normally delivered externally and internally coated; -suitable for fluid temperatures between 0°C and 50°C, exclusing frost. This standard covers pipes, fittings and accessories cast by any type of foundry process or manufactured by fabrication of cast components, as well as corresponding joints, in a size range extending from DN 40 to DN 2000, inclusive. This standard specifies requirements for materials, dimensions and tolerances, mechanical properties and standard coatings of ductile iron pipes and fittings. It also gives performance requirements for all components including joints.
Document History