NEN-EN 545

Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 52
ICS Code (Iron and steel pipes): 23.040.10
scope:

Specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: - to convey water (e.g. potable water) - with or without pressure - to be installed below or above ground. This standard specifies requirements for materials, dimensions and tolerances, mechanical properties and standard surface protection of ductile iron pipes and fittings. It also indicates performance requirements for all components including joints. This standard covers pipes, fittings and accessories cast by any type of foundry process or manufactured by fabrication of cast components, as well as corresponding joints, of a size range extending from DN 40 to DN 2000 inclusive. This standard applies to pipes, fittings and accessories which are: - manufactured with socketed, flanged or plain ends for jointing by means of various types of gaskets which are not within the scope of this standard, - normally delivered internally and externally coated, - suitable for internal fluid temperatures between 0° C and 50° C, excluding frost.

Document History

September 1, 2010
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines outside...
March 1, 2010
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines outside...
August 1, 2008
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines outside...
December 1, 2006
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: to convey...
September 1, 2006
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
A description is not available for this item.
July 1, 2006
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: to convey...
July 1, 2002
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
Specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: - to convey water (e.g. potable...
January 1, 2001
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
Specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: - to convey water (e.g. potable...
NEN-EN 545
September 1, 1995
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
Specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines: - to convey water (e.g. potable water) - with...
Advertisement