NEN-EN 545
Ductile iron pipes, fittings, accessories and their joints for water pipelines - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 92 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This European Standard specifies the requirements and associated test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of pipelines outside buildings: - to convey water (e.g. water intended for human consumption, fire protection, snow guns, irrigation, hydroelectric, re-used water pipelines etc.); - with or without pressure; - to be installed below or above ground. This standard is applicable to pipes, fittings and accessories which are - manufactured with socketed, flanged or spigot ends; - supplied externally and internally coated; - suitable for fluid temperatures between 0 °C and 50 °C, excluding frost; - not intended for use in areas subject to fire regulations. This standard covers pipes and fittings cast by any type of foundry process or manufactured by fabrication of cast components, as well as corresponding joints and accessories, in a size range extending from DN 40 to DN 2000, inclusive. This standard specifies requirements for materials, dimensions and tolerances, mechanical properties and standard coatings of ductile iron pipes and fittings. It also gives performance requirements for all components including joints. Joint design and gasket shapes are outside the scope of this standard. In addition reference is made to the performance requirements of couplings, flange adaptors and saddles manufactured for use with ductile iron pipes and fittings.
Document History