NEN-EN 853
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
| Organization: | NEN |
| Publication Date: | 1 November 1992 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Specifies requirements for four types of wire braid reinforced hose and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: -hydraulic fluids in accordance with ISO 6743-4 with the exception of HFD R, HFD S and HFD T at temperatures ranging from -40 °C to +100 °C;- water based fluids at temperatures ranging from -40 °C to +70 °C;- water at temperatures ranging from 0 °C to +70 °C.
Document History