NEN-EN 853

Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40

Document History

April 1, 2015
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.
NEN-EN 853
May 1, 2013
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.
November 1, 2011
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.
July 1, 2007
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.
January 1, 1997
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
Specifies requirements for four types of wire braid reinforced hose and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: -hydraulic fluids in accordance with ISO 6743-4...
November 1, 1992
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
Specifies requirements for four types of wire braid reinforced hose and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: -hydraulic fluids in accordance with ISO 6743-4...
Advertisement